EDAC, Inc. Edgeboard Connectors 845-134-555-502

Description
"134 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"134 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-845-134-555-502-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-845-134-555-502-ND
Edgeboard Connectors 151-845-134-555-502-ND
"134 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"134 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 13AK1354 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
13AK1354
Connector Rohs Compliant Edac 13AK1354
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-845-134-555-502-ND 13AK1354
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - VERTICAL - 51701-10002406ACLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
Headers, Male Pins - A3210-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers
68 position Female Vertical Connector - 885-158B68-000000-M9-R - Rego Electronics Inc.
Specs
Gender Female / Jack
Number of Contacts 68 #
View Details
PCB Connectors - NC2-FYG-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details