EDAC, Inc. Edgeboard Connectors 845-005-540-604

Description
"5 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"5 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-845-005-540-604-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-845-005-540-604-ND
Edgeboard Connectors 151-845-005-540-604-ND
"5 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"5 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 06AK4559 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
06AK4559
Connector Rohs Compliant Edac 06AK4559
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site
Card Edge Connectors - Edgeboard Connectors - 845-005-540-604 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
845-005-540-604
Card Edge Connectors - Edgeboard Connectors 845-005-540-604
845 HIGH TEMP' SERIES (.100" (2.

845 HIGH TEMP' SERIES (.100" (2.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-845-005-540-604-ND 06AK4559 845-005-540-604
Product Name Edgeboard Connectors Connector Rohs Compliant Edac Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A99089-513-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
Card Edge Connectors - 1888946-1 - Powell Electronics, Inc.
Specs
Connector Type Card Edge Connector
View Details
6 suppliers
Video Display Connectors Series - HDMI/Display Port 2 in 1 Connectors - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type HDMI; DisplayPort
Gender Female / Jack
View Details
PCB Connectors - NC2-ML2G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details