NorComp Circular Conn, Plug, 6Pos, Cable; Product Range Norcomp 822K006-173L701

Description
CIRCULAR CONN, PLUG, 6POS, CABLE; Product Range:QUIK-LOQ 822K Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes
Description
CIRCULAR CONN, PLUG, 6POS, CABLE; Product Range:QUIK-LOQ 822K Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug, part number 03AC1071, is designed for cable mounting and features a 6-position configuration. It is part of the QUIK-LOQ 822K Series and utilizes solder pin contacts. The connector is rated for a maximum working voltage of 450V and a test voltage of 1350V. It supports a maximum current of 12 amps for 20 AWG wire. Constructed with a brass housing and nickel/chrome plating, the connector is durable and suitable for harsh environments, with an operating temperature range of -40°C to +200°C. It has an IP67 rating, indicating it is dust-tight and can withstand immersion in water. The connector also features a molded polyurethane strain relief and a silicone O-ring for enhanced sealing. This product is RoHS compliant, ensuring it meets environmental standards. The connector's shielding provides 75dB at 10MHz and 40dB at 1GHz, making it suitable for applications requiring signal integrity.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug, part number 03AC1071, is designed for cable mounting and features a 6-position configuration. It is part of the QUIK-LOQ 822K Series and utilizes solder pin contacts. The connector is rated for a maximum working voltage of 450V and a test voltage of 1350V. It supports a maximum current of 12 amps for 20 AWG wire. Constructed with a brass housing and nickel/chrome plating, the connector is durable and suitable for harsh environments, with an operating temperature range of -40°C to +200°C. It has an IP67 rating, indicating it is dust-tight and can withstand immersion in water. The connector also features a molded polyurethane strain relief and a silicone O-ring for enhanced sealing. This product is RoHS compliant, ensuring it meets environmental standards. The connector's shielding provides 75dB at 10MHz and 40dB at 1GHz, making it suitable for applications requiring signal integrity.

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 6Pos, Cable; Product Range Norcomp - 03AC1071 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 6Pos, Cable; Product Range Norcomp
03AC1071
Circular Conn, Plug, 6Pos, Cable; Product Range Norcomp 03AC1071
CIRCULAR CONN, PLUG, 6POS, CABLE; Product Range:QUIK-LOQ 822K Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 6POS, CABLE; Product Range:QUIK-LOQ 822K Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03AC1071
Product Name Circular Conn, Plug, 6Pos, Cable; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products