CIRCULAR CONN, PLUG, 4POS, CABLE; Product Range:QUIK-LOQ 822K Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 03AC1058 |
| Product Name | Circular Conn, Plug, 4Pos, Cable; Product Range Norcomp |
| Connector Type | Circular / Cylindrical Connectors |