NorComp Circular Connector Assemblies 822B012-203R001

Description
12 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
12 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - NOR1590-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
NOR1590-ND
Circular Connector Assemblies NOR1590-ND
12 Position Circular Connector Receptacle, Female Sockets Solder Cup

12 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector Assemblies - 5497-822B012-203R001-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5497-822B012-203R001-ND
Circular Connector Assemblies 5497-822B012-203R001-ND
CONN RCPT FMALE 12P SOLDER CUP

CONN RCPT FMALE 12P SOLDER CUP

Buy Now Datasheet
Circular Conn, Rcpt, 12Pos, Panel; Product Range Norcomp - 03AC0944 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 12Pos, Panel; Product Range Norcomp
03AC0944
Circular Conn, Rcpt, 12Pos, Panel; Product Range Norcomp 03AC0944
CIRCULAR CONN, RCPT, 12POS, PANEL; Product Range:QUIK-LOQ 822B Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 12POS, PANEL; Product Range:QUIK-LOQ 822B Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number NOR1590-ND 03AC0944
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 12Pos, Panel; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Finger Proof Housings White - 1327G7FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
XC4 DIN Medium/High-Current Connectors - XC4F-4813 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Termination Wrapping
View Details