NorComp Circular Connector Assemblies 822B003-103R001

Description
3 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
3 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - NOR1552-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
NOR1552-ND
Circular Connector Assemblies NOR1552-ND
3 Position Circular Connector Plug, Male Pins Solder Cup

3 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector Assemblies - 5497-822B003-103R001-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5497-822B003-103R001-ND
Circular Connector Assemblies 5497-822B003-103R001-ND
CONN PLUG MALE 3P GOLD SLDR CUP

CONN PLUG MALE 3P GOLD SLDR CUP

Buy Now Datasheet
Circular Conn, Plug, 3Pos, Panel; Product Range Norcomp - 03AC0851 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 3Pos, Panel; Product Range Norcomp
03AC0851
Circular Conn, Plug, 3Pos, Panel; Product Range Norcomp 03AC0851
CIRCULAR CONN, PLUG, 3POS, PANEL; Product Range:QUIK-LOQ 822B Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 3POS, PANEL; Product Range:QUIK-LOQ 822B Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number NOR1552-ND 03AC0851
Product Name Circular Connector Assemblies Circular Conn, Plug, 3Pos, Panel; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 800 volts
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female to SMA Female, Adapter - 9246 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
MMCX (M) Right Angle Connector for RG58 Cable - ET-MMMRA-2 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details