The Circular Connector, Receptacle, 6 Position, Cable Mount from the QUIK-LOQ 821K Series is designed for robust applications requiring reliable connectivity. It features a total of six solder socket contacts and is rated for a maximum working voltage of 500V, with a test voltage of 1500V. The connector is IP67 rated, ensuring protection against dust and water ingress, making it suitable for harsh environments. Constructed with a brass housing and nickel/chrome plating, it offers durability and resistance to corrosion. The contacts are made from copper alloy with gold plating over nickel for enhanced conductivity. The operating temperature range is from -40°C to +200°C, and it can withstand up to 5000 mating cycles, indicating a long service life. The connector also includes a molded polyurethane strain relief and a silicone O-ring for added reliability. Engineers looking for a compact, durable, and weather-resistant connector for their projects may find this product suitable for their needs.
6 Position Circular Connector Receptacle, Female Sockets Solder Cup
CIRCULAR CONN, RCPT, 6POS, CABLE; Product Range:QUIK-LOQ 821K Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 821K006-273L501-ND | 03AC0806 |
| Product Name | Circular Connector Assemblies | Circular Conn, Rcpt, 6Pos, Cable; Product Range Norcomp |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |
| Mounting | Free Hanging (In-Line) | |
| Voltage Rating | 350 volts |