CIRCULAR CONN, RCPT, 4POS, PANEL; Product Range:QUIK-LOQ 821K Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 03AC0780 |
| Product Name | Circular Conn, Rcpt, 4Pos, Panel; Product Range Norcomp |
| Connector Type | Circular / Cylindrical Connectors |