NorComp Circular Connector Assemblies 821B006-203RF01

Description
6 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
6 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - NOR1880-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
NOR1880-ND
Circular Connector Assemblies NOR1880-ND
6 Position Circular Connector Receptacle, Female Sockets Solder Cup

6 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector Assemblies - 5497-821B006-203RF01-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5497-821B006-203RF01-ND
Circular Connector Assemblies 5497-821B006-203RF01-ND
CONN RCPT FMALE 6P GOLD SLDR CUP

CONN RCPT FMALE 6P GOLD SLDR CUP

Buy Now Datasheet
Circular Connector, Rcpt, 6Pos, Panel; Product Range Norcomp - 61AC5881 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 6Pos, Panel; Product Range Norcomp
61AC5881
Circular Connector, Rcpt, 6Pos, Panel; Product Range Norcomp 61AC5881
CIRCULAR CONNECTOR, RCPT, 6POS, PANEL; Product Range:QUIK-LOQ 821B Series; Circular Connector Shell Style:Bulkhead Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 6POS, PANEL; Product Range:QUIK-LOQ 821B Series; Circular Connector Shell Style:Bulkhead Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number NOR1880-ND 61AC5881
Product Name Circular Connector Assemblies Circular Connector, Rcpt, 6Pos, Panel; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Flex Kit, Banana Socket - 9099-0316 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Female Straight 2 Hole Panel Mount Connector with 5mm Teflon - ET-SFS-2H-T5M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Plug, solder terminal, DIN Plug/Socket - 4850.1710 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination solder terminal silver plated
Voltage Rating 100 volts
View Details
2 suppliers