The Circular Connector Plug, 5Pos, Cable (part number 03AC0669) from Norcomp features a cable mount design with five solder pin contacts. It is constructed with a brass housing that is nickel plated, and the shell and collet nut are chrome plated for enhanced durability. The contacts are made from copper alloy and are gold plated over nickel, ensuring reliable electrical performance. This connector operates within a temperature range of -40°C to +200°C and has a mechanical durability rating of 5000 cycles. It provides shielding effectiveness of 75dB at 10MHz and 40dB at 1GHz, with an IP rating of 50, indicating good resistance to dust and water ingress. The connector supports a maximum torque value of 1.5 Nm and is RoHS compliant. Engineers should consider this connector for applications requiring robust performance in harsh environments, as well as for its ease of use with a push-pull coupling style.
5 Position Circular Connector Plug, Male Pins Solder Cup
CIRCULAR CONN, PLUG, 5POS, CABLE; Product Range:QUIK-LOQ 821B Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 821B005-173L601-ND | 03AC0669 |
| Product Name | Circular Connector Assemblies | Circular Conn, Plug, 5Pos, Cable; Product Range Norcomp |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |
| Mounting | Free Hanging (In-Line) | |
| Voltage Rating | 415 volts |