NorComp Circular Connector Assemblies 821B003-203RF01

Description
3 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
3 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - NOR1877-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
NOR1877-ND
Circular Connector Assemblies NOR1877-ND
3 Position Circular Connector Receptacle, Female Sockets Solder Cup

3 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector Assemblies - 5497-821B003-203RF01-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5497-821B003-203RF01-ND
Circular Connector Assemblies 5497-821B003-203RF01-ND
CONN RCPT FMALE 3P GOLD SLDR CUP

CONN RCPT FMALE 3P GOLD SLDR CUP

Buy Now Datasheet
Circular Connector, Rcpt, 3Pos, Panel; Product Range Norcomp - 61AC5878 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 3Pos, Panel; Product Range Norcomp
61AC5878
Circular Connector, Rcpt, 3Pos, Panel; Product Range Norcomp 61AC5878
CIRCULAR CONNECTOR, RCPT, 3POS, PANEL; Product Range:QUIK-LOQ 821B Series; Circular Connector Shell Style:Bulkhead Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 3POS, PANEL; Product Range:QUIK-LOQ 821B Series; Circular Connector Shell Style:Bulkhead Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number NOR1877-ND 61AC5878
Product Name Circular Connector Assemblies Circular Connector, Rcpt, 3Pos, Panel; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A01S10D01B71DPG2A-A003 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Connector - Rolling Right Angle Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
50 Ohm BNC Bulkhead Jack - 111202 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details