NorComp Industrial Circular, 5Pos, Rcpt, Panel; Product Range Norcomp 820BR05-2S3R001

Description
INDUSTRIAL CIRCULAR, 5POS, RCPT, PANEL; Product Range:QUIK-LOQ 820B Series; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
Description
INDUSTRIAL CIRCULAR, 5POS, RCPT, PANEL; Product Range:QUIK-LOQ 820B Series; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular, 5Pos, Rcpt, Panel; Product Range Norcomp - 15AC7195 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, 5Pos, Rcpt, Panel; Product Range Norcomp
15AC7195
Industrial Circular, 5Pos, Rcpt, Panel; Product Range Norcomp 15AC7195
INDUSTRIAL CIRCULAR, 5POS, RCPT, PANEL; Product Range:QUIK-LOQ 820B Series; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, 5POS, RCPT, PANEL; Product Range:QUIK-LOQ 820B Series; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15AC7195
Product Name Industrial Circular, 5Pos, Rcpt, Panel; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Plugs and Receptacles - 486-3-104-048-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers