5 Position Circular Connector Plug, Male Pins Solder Cup
CONN PLUG MALE 5P GOLD SLDR CUP
CIRCULAR CONN, PLUG, 5POS, CABLE; Product Range:QUIK-LOQ 820B Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | NOR1489-ND | 03AC0513 |
| Product Name | Circular Connector Assemblies | Circular Conn, Plug, 5Pos, Cable; Product Range Norcomp |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |
| Mounting | Free Hanging (In-Line) | |
| Voltage Rating | 280 volts |