EDAC, Inc. Edgeboard Connectors 807-032-556-204

Description
"32 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"32 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-807-032-556-204-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-807-032-556-204-ND
Edgeboard Connectors 151-807-032-556-204-ND
"32 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"32 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 98AJ8110 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
98AJ8110
Connector Rohs Compliant Edac 98AJ8110
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-807-032-556-204-ND 98AJ8110
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26389-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 250 volts
View Details
2 suppliers
Nano Strip Connectors - A79030-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Wire to Board Connector
Gender Male / Plug
Termination Through Hole
View Details
PCB Connectors - NC2-FL4G-P - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1455-4-ND - DigiKey
Specs
Mounting Through Hole
View Details