Keystone Electronics Corp. Quick Connects, Quick Disconnect Connectors 4901

Description
"0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 36-4901-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
36-4901-ND
Quick Connects, Quick Disconnect Connectors 36-4901-ND
"0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-4901
Electronic Connector 392-4901
CONN QC TAB 0.250 SOLDER Product overview: 4901 from Keystone Electronics Corp. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-4901 can be used for catalog matching and distributor lookup.

CONN QC TAB 0.250 SOLDER Product overview: 4901 from Keystone Electronics Corp. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-4901 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Board Mount Connectors Electrical Connectors
Product Number 36-4901-ND 392-4901
Product Name Quick Connects, Quick Disconnect Connectors Electronic Connector
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-4904-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole, Right Angle
View Details
PCB Headers - 1730983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
PCB Connectors - NCV-FL2G-D - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details
High Flow Power Backplane 2x2 Female Straight Press Fit Connector - 80320S-A - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details