NorComp D-Sub Connector Assemblies 772-E25-103R001

Description
25 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
25 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - NOR1002-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
NOR1002-ND
D-Sub Connector Assemblies NOR1002-ND
25 Position D-Sub Plug, Male Pins Connector

25 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Connector, Seal-D, Seal-D 772-E Series, Db, Plug, 25, Steel, Solder Rohs Compliant Norcomp - 07W7881 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Seal-D, Seal-D 772-E Series, Db, Plug, 25, Steel, Solder Rohs Compliant Norcomp
07W7881
D Sub Connector, Seal-D, Seal-D 772-E Series, Db, Plug, 25, Steel, Solder Rohs Compliant Norcomp 07W7881
D Sub Connector, Seal-D, Seal-D 772-E Series, DB, Plug, 25, Steel, Solder RoHS Compliant: Yes

D Sub Connector, Seal-D, Seal-D 772-E Series, DB, Plug, 25, Steel, Solder RoHS Compliant: Yes

Supplier's Site Datasheet
D Sub Connector, Plug, 25 Position, Ip68; Gender Norcomp - 93X9678 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 25 Position, Ip68; Gender Norcomp
93X9678
D Sub Connector, Plug, 25 Position, Ip68; Gender Norcomp 93X9678
D SUB CONNECTOR, PLUG, 25 POSITION, IP68; Gender:Plug; Product Range:Seal-D 772-E Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

D SUB CONNECTOR, PLUG, 25 POSITION, IP68; Gender:Plug; Product Range:Seal-D 772-E Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number NOR1002-ND 07W7881 93X9678
Product Name D-Sub Connector Assemblies D Sub Connector, Seal-D, Seal-D 772-E Series, Db, Plug, 25, Steel, Solder Rohs Compliant Norcomp D Sub Connector, Plug, 25 Position, Ip68; Gender Norcomp
Connector Type D-Sub Connector D-Sub Connector
Mounting Panel Mount
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data