13 (10 + 3 Power) Position D-Sub, Combo Plug, Male Pins Connector
D SUB COMBO CONNECTOR, PLUG, DB-13W3; Product Range:681M Series; Insert Arrangement:DB-13W3;
COMBO D-SUB CONN, PLUG, DB-13W3, TH ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | NOR1317-ND | 94X3602 | 58AJ3095 |
| Product Name | D-Sub Connector Assemblies | D Sub Combo Connector, Plug, Db-13W3; Product Range Norcomp | Combo D-Sub Conn, Plug, Db-13W3, Th Rohs Compliant Norcomp |
| Category | D-Sub Connector | ||
| Connector Type | Plug, Male Pins | D-Sub Connector | D-Sub Connector |
| Mounting | Panel Mount, Through Hole | ||
| Current Rating | 5.0 to 40.0 amps |