NorComp D-Sub Connector Assemblies 680S3W3103L401

Description
3 (Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
3 (Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - NOR1193-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
NOR1193-ND
D-Sub Connector Assemblies NOR1193-ND
3 (Power) Position D-Sub, Combo Plug, Male Pins Connector

3 (Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combination D Sub Connector, 40A, Seal-D 680S Series, Da-3W3, Plug, 0, 3, Solder Rohs Compliant Norcomp - 67W2038 - Newark, An Avnet Company
Chicago, IL, United States
Combination D Sub Connector, 40A, Seal-D 680S Series, Da-3W3, Plug, 0, 3, Solder Rohs Compliant Norcomp
67W2038
Combination D Sub Connector, 40A, Seal-D 680S Series, Da-3W3, Plug, 0, 3, Solder Rohs Compliant Norcomp 67W2038
Combination D Sub Connector, 40A, SEAL-D 680S Series, DA-3W3, Plug, 0, 3, Solder RoHS Compliant: Yes

Combination D Sub Connector, 40A, SEAL-D 680S Series, DA-3W3, Plug, 0, 3, Solder RoHS Compliant: Yes

Supplier's Site
D Sub Combo Connector, Plug, Da-3W3, Ip68; Product Range Norcomp - 94X3581 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Da-3W3, Ip68; Product Range Norcomp
94X3581
D Sub Combo Connector, Plug, Da-3W3, Ip68; Product Range Norcomp 94X3581
D SUB COMBO CONNECTOR, PLUG, DA-3W3, IP68; Product Range:Seal-D 680S Series; Insert Arrangement:DA-3W3; Gender:Plug; No. of Contacts:3Contacts; Contact Termination Type:Solder; Connector Body Material:Steel Body; D Sub Shell Size:DA RoHS Compliant: Yes

D SUB COMBO CONNECTOR, PLUG, DA-3W3, IP68; Product Range:Seal-D 680S Series; Insert Arrangement:DA-3W3; Gender:Plug; No. of Contacts:3Contacts; Contact Termination Type:Solder; Connector Body Material:Steel Body; D Sub Shell Size:DA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number NOR1193-ND 67W2038 94X3581
Product Name D-Sub Connector Assemblies Combination D Sub Connector, 40A, Seal-D 680S Series, Da-3W3, Plug, 0, 3, Solder Rohs Compliant Norcomp D Sub Combo Connector, Plug, Da-3W3, Ip68; Product Range Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Alligator Clip, Shrouded Banana Socket - 9431 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
44-Pin Hermetic D-sub Connector - 54672 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
SMA Male R/A Connector for HLF100 Cable - ET-SMRA-14 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details