NorComp D-Sub Connector Assemblies 680S13W3103L201

Description
13 (10 + 3 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
13 (10 + 3 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - NOR1188-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
NOR1188-ND
D-Sub Connector Assemblies NOR1188-ND
13 (10 + 3 Power) Position D-Sub, Combo Plug, Male Pins Connector

13 (10 + 3 Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
D Sub Combo Connector, Plug, Db-13W3, Ip68; Product Range Norcomp - 94X3560 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Db-13W3, Ip68; Product Range Norcomp
94X3560
D Sub Combo Connector, Plug, Db-13W3, Ip68; Product Range Norcomp 94X3560
D SUB COMBO CONNECTOR, PLUG, DB-13W3, IP68; Product Range:Seal-D 680S Series; Insert Arrangement:DB-13W3; Gender:Plug; No. of Contacts:13Contacts; Contact Type:10 Signal, 3 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

D SUB COMBO CONNECTOR, PLUG, DB-13W3, IP68; Product Range:Seal-D 680S Series; Insert Arrangement:DB-13W3; Gender:Plug; No. of Contacts:13Contacts; Contact Type:10 Signal, 3 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number NOR1188-ND 94X3560
Product Name D-Sub Connector Assemblies D Sub Combo Connector, Plug, Db-13W3, Ip68; Product Range Norcomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-104-202-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details