NorComp D-Sub Connector Assemblies 680M13W3203L201

Description
13 (10 + 3 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
13 (10 + 3 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - NOR1273-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
NOR1273-ND
D-Sub Connector Assemblies NOR1273-ND
13 (10 + 3 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

13 (10 + 3 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Combo Connector, Receptacle, Db-13W3; Product Range Norcomp - 94X3513 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Db-13W3; Product Range Norcomp
94X3513
D Sub Combo Connector, Receptacle, Db-13W3; Product Range Norcomp 94X3513
D SUB COMBO CONNECTOR, RECEPTACLE, DB-13W3; Product Range:680M Series; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: Yes

D SUB COMBO CONNECTOR, RECEPTACLE, DB-13W3; Product Range:680M Series; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: Yes

Supplier's Site
Combo D-Sub Conn, Rcpt, Db-13W3, Cable Rohs Compliant Norcomp - 58AJ3048 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Db-13W3, Cable Rohs Compliant Norcomp
58AJ3048
Combo D-Sub Conn, Rcpt, Db-13W3, Cable Rohs Compliant Norcomp 58AJ3048
COMBO D-SUB CONN, RCPT, DB-13W3, CABLE ROHS COMPLIANT: YES

COMBO D-SUB CONN, RCPT, DB-13W3, CABLE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number NOR1273-ND 94X3513 58AJ3048
Product Name D-Sub Connector Assemblies D Sub Combo Connector, Receptacle, Db-13W3; Product Range Norcomp Combo D-Sub Conn, Rcpt, Db-13W3, Cable Rohs Compliant Norcomp
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 4 AWG - 1384-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
5 suppliers
Power Entry Modules (PEM) - 486-3-104-400-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details