EDAC, Inc. D-Sub Connector Assemblies 629-M25-240-GN6

Description
25 Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
25 Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-629-M25-240-GN6-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-629-M25-240-GN6-ND
D-Sub Connector Assemblies 151-629-M25-240-GN6-ND
25 Position D-Sub, Combo Plug, Male Pins Connector

25 Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
D Sub Conn, R/a Plug, Db, 25Pos, Solder; D Sub Connector Type Edac - 31AK8944 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, R/a Plug, Db, 25Pos, Solder; D Sub Connector Type Edac
31AK8944
D Sub Conn, R/a Plug, Db, 25Pos, Solder; D Sub Connector Type Edac 31AK8944
D SUB CONN, R/A PLUG, DB, 25POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:629M Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

D SUB CONN, R/A PLUG, DB, 25POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:629M Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-629-M25-240-GN6-ND 31AK8944
Product Name D-Sub Connector Assemblies D Sub Conn, R/a Plug, Db, 25Pos, Solder; D Sub Connector Type Edac
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Through Hole, Right Angle
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - RIGHT ANGLE - 51731-062LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
PCB Sockets - 1731149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-C-28748 and MIL-STD-202-301
View Details
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details