EDAC, Inc. D-Sub Connector Assemblies 628-M25-222-BN1

Description
25 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
25 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-628-M25-222-BN1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-628-M25-222-BN1-ND
D-Sub Connector Assemblies 151-628-M25-222-BN1-ND
25 Position D-Sub Receptacle, Female Sockets Connector

25 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Conn, Rcpt, Db, 25Pos, Solder Cup; D Sub Connector Type Edac - 31AK8884 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, Db, 25Pos, Solder Cup; D Sub Connector Type Edac
31AK8884
D Sub Conn, Rcpt, Db, 25Pos, Solder Cup; D Sub Connector Type Edac 31AK8884
D SUB CONN, RCPT, DB, 25POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:628M Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup; Contact Material:Copper AlloyRoHS Compliant: Yes

D SUB CONN, RCPT, DB, 25POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:628M Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-628-M25-222-BN1-ND 31AK8884
Product Name D-Sub Connector Assemblies D Sub Conn, Rcpt, Db, 25Pos, Solder Cup; D Sub Connector Type Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 461-1296-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details
Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Automotive Connector; Coaxial Connector; D-Sub Connector; Military Connector; USB
View Details
SMA (F) BH St. Connector for RG58 Cable - ET-SFS-BH-2 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details