The Combo D-Sub Connector, Receptacle, DE-2W2, from the 628C Series by Edac is designed for panel mounting and features two power contacts with solder cup termination. It is constructed from thermoplastic polyester for the insulator and copper alloy for the contacts, ensuring durability and reliability. The connector supports a current rating of up to 40 amps for power contacts and 5 amps for signal contacts, with a voltage rating of 125 V. It offers excellent electrical performance with a maximum contact resistance of 1 milliohm for power contacts and 10 milliohms for signal contacts. The connector is also designed to provide EMI/RFI shielding through its metal shell, which is available in nickel or tin plating. Operating temperature ranges from -55°C to +125°C, making it suitable for various environments. The connector's D-shaped mating outline ensures proper polarization during connection.
2 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
COMBO D-SUB CONN, RCPT, DE-2W2, PANEL; Product Range:628C Series; Insert Arrangement:DE-2W2; Gender:Receptacle; No. of Contacts:2Contacts; Contact Type:2 Power; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 151-628-2W2-222-4TA-ND | 53AJ4335 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, Rcpt, De-2W2, Panel; Product Range Edac |
| Connector Type | D-Sub Connector | D-Sub Connector |