EDAC, Inc. D-Sub Connector Assemblies 628-17W5622-4N2

Description
17 (12 + 5 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
17 (12 + 5 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-628-17W5622-4N2-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-628-17W5622-4N2-ND
D-Sub Connector Assemblies 151-628-17W5622-4N2-ND
17 (12 + 5 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

17 (12 + 5 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, Dc-17W5, Panel; Product Range Edac - 54AJ7782 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Dc-17W5, Panel; Product Range Edac
54AJ7782
Combo D-Sub Conn, Rcpt, Dc-17W5, Panel; Product Range Edac 54AJ7782
COMBO D-SUB CONN, RCPT, DC-17W5, PANEL; Product Range:628C Series; Insert Arrangement:DC-17W5; Gender:Receptacle; No. of Contacts:17Contacts; Contact Type:12 Signal, 5 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DC-17W5, PANEL; Product Range:628C Series; Insert Arrangement:DC-17W5; Gender:Receptacle; No. of Contacts:17Contacts; Contact Type:12 Signal, 5 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-628-17W5622-4N2-ND 54AJ7782
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, Dc-17W5, Panel; Product Range Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FYG-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
VG96934 Version J (NF10) - 10-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details
Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 6 16mm² Bulk - 1339g2 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
2 suppliers