EDAC, Inc. D-Sub Connector Assemblies 628-17W5222-7NA

Description
17 (12 + 5 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
17 (12 + 5 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-628-17W5222-7NA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-628-17W5222-7NA-ND
D-Sub Connector Assemblies 151-628-17W5222-7NA-ND
17 (12 + 5 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector

17 (12 + 5 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, Dc-17W5, Panel; Product Range Edac - 54AJ1748 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Dc-17W5, Panel; Product Range Edac
54AJ1748
Combo D-Sub Conn, Rcpt, Dc-17W5, Panel; Product Range Edac 54AJ1748
COMBO D-SUB CONN, RCPT, DC-17W5, PANEL; Product Range:628C Series; Insert Arrangement:DC-17W5; Gender:Receptacle; No. of Contacts:17Contacts; Contact Type:12 Signal, 5 Power/Coax; Contact Termination Type:Solder Cup RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DC-17W5, PANEL; Product Range:628C Series; Insert Arrangement:DC-17W5; Gender:Receptacle; No. of Contacts:17Contacts; Contact Type:12 Signal, 5 Power/Coax; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-628-17W5222-7NA-ND 54AJ1748
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, Dc-17W5, Panel; Product Range Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Right Angle Pogo Test Probes -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details