EDAC, Inc. D-Sub Connector Assemblies 628-11W1224-1N1

Description
11 (10 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
11 (10 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-628-11W1224-1N1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-628-11W1224-1N1-ND
D-Sub Connector Assemblies 151-628-11W1224-1N1-ND
11 (10 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

11 (10 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, Da-11W1, Th; Product Range Edac - 54AJ7559 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Da-11W1, Th; Product Range Edac
54AJ7559
Combo D-Sub Conn, Rcpt, Da-11W1, Th; Product Range Edac 54AJ7559
COMBO D-SUB CONN, RCPT, DA-11W1, TH; Product Range:628C Series; Insert Arrangement:DA-11W1; Gender:Receptacle; No. of Contacts:11Contacts; Contact Type:10 Signal, 1 Power; Contact Termination Type:Solder RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DA-11W1, TH; Product Range:628C Series; Insert Arrangement:DA-11W1; Gender:Receptacle; No. of Contacts:11Contacts; Contact Type:10 Signal, 1 Power; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-628-11W1224-1N1-ND 54AJ7559
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, Da-11W1, Th; Product Range Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Through Hole
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10003204AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 32 #
View Details
3 suppliers
PCB Sockets - 1731132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-C-28748 and MIL-STD-202-301
View Details
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers