EDAC, Inc. D-Sub Connector Assemblies 627-9W4-622-7TA

Description
9 (5 + 4 Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
9 (5 + 4 Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-627-9W4-622-7TA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-627-9W4-622-7TA-ND
D-Sub Connector Assemblies 151-627-9W4-622-7TA-ND
9 (5 + 4 Coax) Position D-Sub, Combo Plug, Male Pins Connector

9 (5 + 4 Coax) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, Plug, Db-9W4, Panel; Product Range Edac - 52AJ2338 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Db-9W4, Panel; Product Range Edac
52AJ2338
Combo D-Sub Conn, Plug, Db-9W4, Panel; Product Range Edac 52AJ2338
COMBO D-SUB CONN, PLUG, DB-9W4, PANEL; Product Range:627C Series; Insert Arrangement:DB-9W4; Gender:Plug; No. of Contacts:9Contacts; Contact Type:5 Signal, 4 Power/Coax; Contact Termination Type:Solder Cup RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DB-9W4, PANEL; Product Range:627C Series; Insert Arrangement:DB-9W4; Gender:Plug; No. of Contacts:9Contacts; Contact Type:5 Signal, 4 Power/Coax; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-627-9W4-622-7TA-ND 52AJ2338
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Plug, Db-9W4, Panel; Product Range Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
D Sub Connectors - 1223038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details