The Combo D-Sub Connector, Plug, DA-7W2, Panel (part number 52AJ3984) is designed for panel mounting and features an insert arrangement of DA-7W2. It includes a total of 7 contacts, comprising 5 signal contacts and 2 power contacts, with a solder cup termination type. The housing is made from thermoplastic polyester rated UL94V-0, while the shell is constructed from steel with either tin or nickel plating options. This connector operates within a temperature range of -55°C to 125°C and has a signal contact current rating of 5A per contact. The contact resistance is a maximum of 10m,Ѷ, and it boasts an insulator resistance of at least 5000M,Ѷ. Additionally, it can withstand a dielectric voltage of 1000V AC rms. The product complies with the European Union directives for RoHS, ensuring it meets environmental standards.
7 (5 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector
COMBO D-SUB CONN, PLUG, DA-7W2, PANEL; Product Range:627C Series; Insert Arrangement:DA-7W2; Gender:Plug; No. of Contacts:7Contacts; Contact Type:5 Signal, 2 Power; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 151-627-7W2-222-2N1-ND | 52AJ3984 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, Plug, Da-7W2, Panel; Product Range Edac |
| Connector Type | D-Sub Connector | D-Sub Connector |
| Mounting | Free Hanging (In-Line) | Panel Mount |
| Voltage Rating | 125 volts |