EDAC, Inc. Combo D-Sub Conn, Plug, Dd-43W2, Th; Product Range Edac 627-43W2624-7T4

Description
COMBO D-SUB CONN, PLUG, DD-43W2, TH; Product Range:627C Series; Insert Arrangement:DD-43W2; Gender:Plug; No. of Contacts:43Contacts; Contact Type:41 Signal, 2 Power/Coax; Contact Termination Type:Solder; Contact Material:Copper AlloyRoHS Compliant: Yes
Description
COMBO D-SUB CONN, PLUG, DD-43W2, TH; Product Range:627C Series; Insert Arrangement:DD-43W2; Gender:Plug; No. of Contacts:43Contacts; Contact Type:41 Signal, 2 Power/Coax; Contact Termination Type:Solder; Contact Material:Copper AlloyRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Conn, Plug, Dd-43W2, Th; Product Range Edac - 52AJ9185 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Dd-43W2, Th; Product Range Edac
52AJ9185
Combo D-Sub Conn, Plug, Dd-43W2, Th; Product Range Edac 52AJ9185
COMBO D-SUB CONN, PLUG, DD-43W2, TH; Product Range:627C Series; Insert Arrangement:DD-43W2; Gender:Plug; No. of Contacts:43Contacts; Contact Type:41 Signal, 2 Power/Coax; Contact Termination Type:Solder; Contact Material:Copper AlloyRoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DD-43W2, TH; Product Range:627C Series; Insert Arrangement:DD-43W2; Gender:Plug; No. of Contacts:43Contacts; Contact Type:41 Signal, 2 Power/Coax; Contact Termination Type:Solder; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52AJ9185
Product Name Combo D-Sub Conn, Plug, Dd-43W2, Th; Product Range Edac
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data