EDAC, Inc. Combo D-Sub Conn, Plug, Dd-43W2, Th; Product Range Edac 627-43W2224-1N2

Description
COMBO D-SUB CONN, PLUG, DD-43W2, TH; Product Range:627C Series; Insert Arrangement:DD-43W2; Gender:Plug; No. of Contacts:43Contacts; Contact Type:41 Signal, 2 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes
Description
COMBO D-SUB CONN, PLUG, DD-43W2, TH; Product Range:627C Series; Insert Arrangement:DD-43W2; Gender:Plug; No. of Contacts:43Contacts; Contact Type:41 Signal, 2 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Conn, Plug, Dd-43W2, Th; Product Range Edac - 53AJ4172 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Dd-43W2, Th; Product Range Edac
53AJ4172
Combo D-Sub Conn, Plug, Dd-43W2, Th; Product Range Edac 53AJ4172
COMBO D-SUB CONN, PLUG, DD-43W2, TH; Product Range:627C Series; Insert Arrangement:DD-43W2; Gender:Plug; No. of Contacts:43Contacts; Contact Type:41 Signal, 2 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DD-43W2, TH; Product Range:627C Series; Insert Arrangement:DD-43W2; Gender:Plug; No. of Contacts:43Contacts; Contact Type:41 Signal, 2 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 53AJ4172
Product Name Combo D-Sub Conn, Plug, Dd-43W2, Th; Product Range Edac
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data