EDAC, Inc. D-Sub Connector Assemblies 627-3W3-622-7TA

Description
3 (Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
3 (Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-627-3W3-622-7TA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-627-3W3-622-7TA-ND
D-Sub Connector Assemblies 151-627-3W3-622-7TA-ND
3 (Coax) Position D-Sub, Combo Plug, Male Pins Connector

3 (Coax) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, Plug, Da-3W3, Panel; Product Range Edac - 52AJ1351 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Da-3W3, Panel; Product Range Edac
52AJ1351
Combo D-Sub Conn, Plug, Da-3W3, Panel; Product Range Edac 52AJ1351
COMBO D-SUB CONN, PLUG, DA-3W3, PANEL; Product Range:627C Series; Insert Arrangement:DA-3W3; Gender:Plug; No. of Contacts:3Contacts; Contact Type:3 Coax; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DA-3W3, PANEL; Product Range:627C Series; Insert Arrangement:DA-3W3; Gender:Plug; No. of Contacts:3Contacts; Contact Type:3 Coax; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-627-3W3-622-7TA-ND 52AJ1351
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Plug, Da-3W3, Panel; Product Range Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 120/SB ® 120 Silver Contact #6 AWG - 1319G6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 120.0 amps
View Details
3 suppliers
Circular Connector Accessories - 1124-BRF.0T.200.CAZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers