EDAC, Inc. Combo D-Sub Conn, Plug, Dc-27W2, Th; Product Range Edac 627-27W2224-1NB

Description
COMBO D-SUB CONN, PLUG, DC-27W2, TH; Product Range:627C Series; Insert Arrangement:DC-27W2; Gender:Plug; No. of Contacts:27Contacts; Contact Type:25 Signal, 2 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes
Description
COMBO D-SUB CONN, PLUG, DC-27W2, TH; Product Range:627C Series; Insert Arrangement:DC-27W2; Gender:Plug; No. of Contacts:27Contacts; Contact Type:25 Signal, 2 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Conn, Plug, Dc-27W2, Th; Product Range Edac - 52AJ8918 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Dc-27W2, Th; Product Range Edac
52AJ8918
Combo D-Sub Conn, Plug, Dc-27W2, Th; Product Range Edac 52AJ8918
COMBO D-SUB CONN, PLUG, DC-27W2, TH; Product Range:627C Series; Insert Arrangement:DC-27W2; Gender:Plug; No. of Contacts:27Contacts; Contact Type:25 Signal, 2 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DC-27W2, TH; Product Range:627C Series; Insert Arrangement:DC-27W2; Gender:Plug; No. of Contacts:27Contacts; Contact Type:25 Signal, 2 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52AJ8918
Product Name Combo D-Sub Conn, Plug, Dc-27W2, Th; Product Range Edac
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Connectors - 1223036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details