EDAC, Inc. Combo D-Sub Conn, Plug, Dc-25W3, Th; Product Range Edac 627-25W3224-3TE

Description
COMBO D-SUB CONN, PLUG, DC-25W3, TH; Product Range:627C Series; Insert Arrangement:DC-25W3; Gender:Plug; No. of Contacts:25Contacts; Contact Type:22 Signal, 3 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes
Description
COMBO D-SUB CONN, PLUG, DC-25W3, TH; Product Range:627C Series; Insert Arrangement:DC-25W3; Gender:Plug; No. of Contacts:25Contacts; Contact Type:22 Signal, 3 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Conn, Plug, Dc-25W3, Th; Product Range Edac - 53AJ3998 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Dc-25W3, Th; Product Range Edac
53AJ3998
Combo D-Sub Conn, Plug, Dc-25W3, Th; Product Range Edac 53AJ3998
COMBO D-SUB CONN, PLUG, DC-25W3, TH; Product Range:627C Series; Insert Arrangement:DC-25W3; Gender:Plug; No. of Contacts:25Contacts; Contact Type:22 Signal, 3 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DC-25W3, TH; Product Range:627C Series; Insert Arrangement:DC-25W3; Gender:Plug; No. of Contacts:25Contacts; Contact Type:22 Signal, 3 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 53AJ3998
Product Name Combo D-Sub Conn, Plug, Dc-25W3, Th; Product Range Edac
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Entry Modules (PEM) - 486-2040-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details