EDAC, Inc. Combo D-Sub Conn, Plug, Dd-24W7, Th; Product Range Edac 627-24W7224-7TB

Description
COMBO D-SUB CONN, PLUG, DD-24W7, TH; Product Range:627C Series; Insert Arrangement:DD-24W7; Gender:Plug; No. of Contacts:24Contacts; Contact Type:17 Signal, 7 Power/Coax; Contact Termination Type:Solder; Contact Material:Copper AlloyRoHS Compliant: Yes
Description
COMBO D-SUB CONN, PLUG, DD-24W7, TH; Product Range:627C Series; Insert Arrangement:DD-24W7; Gender:Plug; No. of Contacts:24Contacts; Contact Type:17 Signal, 7 Power/Coax; Contact Termination Type:Solder; Contact Material:Copper AlloyRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Conn, Plug, Dd-24W7, Th; Product Range Edac - 53AJ3959 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Dd-24W7, Th; Product Range Edac
53AJ3959
Combo D-Sub Conn, Plug, Dd-24W7, Th; Product Range Edac 53AJ3959
COMBO D-SUB CONN, PLUG, DD-24W7, TH; Product Range:627C Series; Insert Arrangement:DD-24W7; Gender:Plug; No. of Contacts:24Contacts; Contact Type:17 Signal, 7 Power/Coax; Contact Termination Type:Solder; Contact Material:Copper AlloyRoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DD-24W7, TH; Product Range:627C Series; Insert Arrangement:DD-24W7; Gender:Plug; No. of Contacts:24Contacts; Contact Type:17 Signal, 7 Power/Coax; Contact Termination Type:Solder; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 53AJ3959
Product Name Combo D-Sub Conn, Plug, Dd-24W7, Th; Product Range Edac
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Connectors - 137963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details