EDAC, Inc. Combo D-Sub Conn, Plug, Db-17W2, Th; Product Range Edac 627-17W2624-3N2

Description
COMBO D-SUB CONN, PLUG, DB-17W2, TH; Product Range:627C Series; Insert Arrangement:DB-17W2; Gender:Plug; No. of Contacts:17Contacts; Contact Type:15 Signal, 2 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes
Datasheet
Description
COMBO D-SUB CONN, PLUG, DB-17W2, TH; Product Range:627C Series; Insert Arrangement:DB-17W2; Gender:Plug; No. of Contacts:17Contacts; Contact Type:15 Signal, 2 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Conn, Plug, Db-17W2, Th; Product Range Edac - 52AJ0179 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Db-17W2, Th; Product Range Edac
52AJ0179
Combo D-Sub Conn, Plug, Db-17W2, Th; Product Range Edac 52AJ0179
COMBO D-SUB CONN, PLUG, DB-17W2, TH; Product Range:627C Series; Insert Arrangement:DB-17W2; Gender:Plug; No. of Contacts:17Contacts; Contact Type:15 Signal, 2 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DB-17W2, TH; Product Range:627C Series; Insert Arrangement:DB-17W2; Gender:Plug; No. of Contacts:17Contacts; Contact Type:15 Signal, 2 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52AJ0179
Product Name Combo D-Sub Conn, Plug, Db-17W2, Th; Product Range Edac
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

0.080″ Slimline Stacking Pin Plug - 9259 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
15-Pin Hermetic D-sub Connector - 54670 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
N (F) St. Connector for HLF400/LMR400 Cable - ET-NFS-7 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details