EDAC, Inc. Chassis Mount Transformer, Class 2, 40Va; Chassis Mount Transformer Type Edwards Signaling Products 599

Description
CHASSIS MOUNT TRANSFORMER, CLASS 2, 40VA; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:24V; Power Rating:40VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:
Datasheet
Description
CHASSIS MOUNT TRANSFORMER, CLASS 2, 40VA; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:24V; Power Rating:40VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Transformer, Class 2, 40Va; Chassis Mount Transformer Type Edwards Signaling Products - 92F6388 - Newark, An Avnet Company
Chicago, IL, United States
Chassis Mount Transformer, Class 2, 40Va; Chassis Mount Transformer Type Edwards Signaling Products
92F6388
Chassis Mount Transformer, Class 2, 40Va; Chassis Mount Transformer Type Edwards Signaling Products 92F6388
CHASSIS MOUNT TRANSFORMER, CLASS 2, 40VA; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:24V; Power Rating:40VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:

CHASSIS MOUNT TRANSFORMER, CLASS 2, 40VA; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:24V; Power Rating:40VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 92F6388
Product Name Chassis Mount Transformer, Class 2, 40Va; Chassis Mount Transformer Type Edwards Signaling Products
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-ISRB-0239-D502TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
47 Ohm Primary DC Resistance J Series Audio Transformer - A-61J - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Audio
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
98% Efficiency Step up Down Voltage 220V to 380V 110V 440V Transformer 3 Phase Pure Sine Wave - No.1601455689693 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Single Phase Transformer; Three Phase Transformers
View Details