The 4833.2230 is a 2-pole, insulated, straight audio socket with PCB terminals, designed for audio signal transfer and suitable for screw-on mounting. It has a 6.3 mm diameter, supports DC and AC ratings of 1 A at 30 V, and withstands a dielectric strength of 500 VDC. Insulation resistance exceeds 50 MΩ at 500 VDC, with an operating temperature range of -20 °C to 70 °C and a lifetime of 5000 insertions. The housing is insulated, and the terminal finish is tin-plated. The part complies with RoHS 2011/65/EU, Amendment (EU) 2015/863, China RoHS SJ/T 11363-2006, and REACH Regulation (EC) No 1907/2006. Physical dimensions include a total length of 33.2 mm and a maximum wall thickness of 3.6 mm. Packaging is supplied in quantities of 100 pieces.
Description
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Mono Connector Solder"
| SCHURTER Inc | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 4833.2230 | 486-6557-ND |
| Product Name | Socket, PCB terminals, insulated, 2-pole, Audio Plug/Sockets, 6.3 mm | Audio Connectors |
| Connector Type | Audio / Video | Phone Jack |
| Gender | Male / Plug; Female / Jack | Female / Jack |
| Geometry | Straight | |
| Termination | PCB terminals tin-plated |