EDAC, Inc. Plug Housing, 3Pos, Pbt, White; Product Range Edac 572-003-000-100

Description
PLUG HOUSING, 3POS, PBT, WHITE; Product Range:E-Seal 572 Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:5.8mm; For Use With:570 Series Pin Crimp Contacts RoHS Compliant: Yes
Datasheet
Description
PLUG HOUSING, 3POS, PBT, WHITE; Product Range:E-Seal 572 Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:5.8mm; For Use With:570 Series Pin Crimp Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 3Pos, Pbt, White; Product Range Edac - 79Y0589 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 3Pos, Pbt, White; Product Range Edac
79Y0589
Plug Housing, 3Pos, Pbt, White; Product Range Edac 79Y0589
PLUG HOUSING, 3POS, PBT, WHITE; Product Range:E-Seal 572 Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:5.8mm; For Use With:570 Series Pin Crimp Contacts RoHS Compliant: Yes

PLUG HOUSING, 3POS, PBT, WHITE; Product Range:E-Seal 572 Series; Gender:Plug; No. of Positions:3Positions; Pitch Spacing:5.8mm; For Use With:570 Series Pin Crimp Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 79Y0589
Product Name Plug Housing, 3Pos, Pbt, White; Product Range Edac
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details