EDAC, Inc. Connector, Plug, 1Pos, Ip67; Connector Systems Edac 572-001-420-101

Description
CONNECTOR, PLUG, 1POS, IP67; Connector Systems:-; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:1Contacts; Contact Termination Type:Through Hole; Product Range:E-Seal 572 Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, PLUG, 1POS, IP67; Connector Systems:-; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:1Contacts; Contact Termination Type:Through Hole; Product Range:E-Seal 572 Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Plug, 1Pos, Ip67; Connector Systems Edac - 78Y9753 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 1Pos, Ip67; Connector Systems Edac
78Y9753
Connector, Plug, 1Pos, Ip67; Connector Systems Edac 78Y9753
CONNECTOR, PLUG, 1POS, IP67; Connector Systems:-; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:1Contacts; Contact Termination Type:Through Hole; Product Range:E-Seal 572 Series; Connector Shroud:Shrouded RoHS Compliant: Yes

CONNECTOR, PLUG, 1POS, IP67; Connector Systems:-; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:1Contacts; Contact Termination Type:Through Hole; Product Range:E-Seal 572 Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet
Pin & Socket Connectors - 572-001-420-101 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pin & Socket Connectors
572-001-420-101
Pin & Socket Connectors 572-001-420-101
Pin & Socket Connectors BOARD MTG 1 PIN PLUG WHITE

Pin & Socket Connectors BOARD MTG 1 PIN PLUG WHITE

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components
Product Number 78Y9753 572-001-420-101
Product Name Connector, Plug, 1Pos, Ip67; Connector Systems Edac Pin & Socket Connectors
Product Type IC Headers IC Socket
RoHS Compliant RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole Straight Pin
Number of Contacts 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Connector, Header, 40Pos, 2Row, 2.54Mm; Idc Connector Type Amphenol Communications Solutions - 62K7121 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
View Details
Discrete Sockets - 434712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Tin
View Details
QN-Series: Accelerated life testing solution -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type QFNL; Test
Contacts Pitch 0.3500 mm (0.0138 inches)
View Details