EDAC, Inc. Rectangular Connector Contacts 570-290-741

Description
Socket Contact Tin 16-20 AWG Crimp Stamped
Request a Quote Datasheet
Description
Socket Contact Tin 16-20 AWG Crimp Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 151-1582-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
151-1582-2-ND
Rectangular Connector Contacts 151-1582-2-ND
Socket Contact Tin 16-20 AWG Crimp Stamped

Socket Contact Tin 16-20 AWG Crimp Stamped

Buy Now Datasheet
Contact, Socket, 20-16Awg, Crimp; Product Range Edac - 79Y6171 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-16Awg, Crimp; Product Range Edac
79Y6171
Contact, Socket, 20-16Awg, Crimp; Product Range Edac 79Y6171
CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:570 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG; Contact Material:Brass RoHS Compliant: Yes

CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:570 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 20-16Awg, Crimp; Product Range Edac - 79Y6170 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-16Awg, Crimp; Product Range Edac
79Y6170
Contact, Socket, 20-16Awg, Crimp; Product Range Edac 79Y6170
CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:570 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG; Contact Material:Brass RoHS Compliant: Yes

CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:570 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-1582-2-ND 79Y6171
Product Name Rectangular Connector Contacts Contact, Socket, 20-16Awg, Crimp; Product Range Edac
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Blade Type Power Connector Contacts - 2243-1328G2-BK-ND - DigiKey
Specs
Contact Size (AWG) 3 AWG
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-109-586-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
2 suppliers