EDAC, Inc. Connector, Housing, Plug, 1 Position, 12A; Product Range Edac 568-001-000-100

Description
CONNECTOR, HOUSING, PLUG, 1 POSITION, 12A; Product Range:568 Series; Gender:Plug; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:570 Series Pin Crimp Contacts; No. of Rows:1 RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, PLUG, 1 POSITION, 12A; Product Range:568 Series; Gender:Plug; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:570 Series Pin Crimp Contacts; No. of Rows:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Plug, 1 Position, 12A; Product Range Edac - 93B4422 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Plug, 1 Position, 12A; Product Range Edac
93B4422
Connector, Housing, Plug, 1 Position, 12A; Product Range Edac 93B4422
CONNECTOR, HOUSING, PLUG, 1 POSITION, 12A; Product Range:568 Series; Gender:Plug; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:570 Series Pin Crimp Contacts; No. of Rows:1 RoHS Compliant: Yes

CONNECTOR, HOUSING, PLUG, 1 POSITION, 12A; Product Range:568 Series; Gender:Plug; No. of Positions:1Positions; Pitch Spacing:-; For Use With:570 Series Pin Crimp Contacts; No. of Rows:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 93B4422
Product Name Connector, Housing, Plug, 1 Position, 12A; Product Range Edac
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details