EDAC, Inc. Connectors Crimp Contacts, Commercial, Stamped & Formed 565-290-711

Description
CUT STRIP PLUG CONTACT E-SEAL IP67
Request a Quote Datasheet
Description
CUT STRIP PLUG CONTACT E-SEAL IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Contacts, Commercial, Stamped & Formed - 565-290-711 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
565-290-711
Connectors Crimp Contacts, Commercial, Stamped & Formed 565-290-711
CUT STRIP PLUG CONTACT E-SEAL IP67

CUT STRIP PLUG CONTACT E-SEAL IP67

Buy Now
Rectangular Connector Contacts - 151-565-290-711CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
151-565-290-711CT-ND
Rectangular Connector Contacts 151-565-290-711CT-ND
CONN PIN 22-28AWG CRIMP TIN

CONN PIN 22-28AWG CRIMP TIN

Buy Now Datasheet
Rectangular Connector Contacts - 151-565-290-711TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
151-565-290-711TR-ND
Rectangular Connector Contacts 151-565-290-711TR-ND
Pin Contact Tin 22-28 AWG Crimp Stamped

Pin Contact Tin 22-28 AWG Crimp Stamped

Buy Now Datasheet
Contact, Pin, 28-22Awg, Crimp; Product Range Edac - 80Y4274 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 28-22Awg, Crimp; Product Range Edac
80Y4274
Contact, Pin, 28-22Awg, Crimp; Product Range Edac 80Y4274
CONTACT, PIN, 28-22AWG, CRIMP; Product Range:565 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:EDAC 560 Series Wire-to-Wire & Wire-to-Board RoHS Compliant: Yes

CONTACT, PIN, 28-22AWG, CRIMP; Product Range:565 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:EDAC 560 Series Wire-to-Wire & Wire-to-Board RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Pin, 28-22Awg, Crimp; Product Range Edac - 79Y6160 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 28-22Awg, Crimp; Product Range Edac
79Y6160
Contact, Pin, 28-22Awg, Crimp; Product Range Edac 79Y6160
CONTACT, PIN, 28-22AWG, CRIMP; Product Range:565 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:28AWG; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONTACT, PIN, 28-22AWG, CRIMP; Product Range:565 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:28AWG; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Pin, 28-22Awg, Crimp; Product Range Edac - 79Y6159 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 28-22Awg, Crimp; Product Range Edac
79Y6159
Contact, Pin, 28-22Awg, Crimp; Product Range Edac 79Y6159
CONTACT, PIN, 28-22AWG, CRIMP; Product Range:565 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:28AWG; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONTACT, PIN, 28-22AWG, CRIMP; Product Range:565 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:28AWG; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 565-290-711 151-565-290-711CT-ND 80Y4274 79Y6160
Product Name Connectors Crimp Contacts, Commercial, Stamped & Formed Rectangular Connector Contacts Contact, Pin, 28-22Awg, Crimp; Product Range Edac Contact, Pin, 28-22Awg, Crimp; Product Range Edac
Gender Male / Plug
Unlock Full Specs
to access all available technical data