EDAC, Inc. Pin & Socket Connectors 560-002-420-101

Description
Pin & Socket Connectors BOARD MTG 2P PLUG WHITE
Datasheet
Description
Pin & Socket Connectors BOARD MTG 2P PLUG WHITE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - 560-002-420-101 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pin & Socket Connectors
560-002-420-101
Pin & Socket Connectors 560-002-420-101
Pin & Socket Connectors BOARD MTG 2P PLUG WHITE

Pin & Socket Connectors BOARD MTG 2P PLUG WHITE

Buy Now Datasheet
Connector, Plug, 2Pos, 2.5Mm; Connector Systems Edac - 78Y9693 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 2Pos, 2.5Mm; Connector Systems Edac
78Y9693
Connector, Plug, 2Pos, 2.5Mm; Connector Systems Edac 78Y9693
CONNECTOR, PLUG, 2POS, 2.5MM; Connector Systems:-; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:E-Seal 560 Series; Connector Shroud:Shrouded RoHS Compliant: Yes

CONNECTOR, PLUG, 2POS, 2.5MM; Connector Systems:-; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:E-Seal 560 Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 560-002-420-101 78Y9693
Product Name Pin & Socket Connectors Connector, Plug, 2Pos, 2.5Mm; Connector Systems Edac
Product Type IC Socket IC Headers
RoHS Compliant RoHS Compliant RoHS Compliant
Mounting Straight Pin Through-Hole; Through Hole
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

647 Series PLCC Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 25 milliohms
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
DIL Sockets - 1613509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
16+4 Pos. Male Cable Housing, Screw-Lok Reverse Fix - G125-32496M3-04-16-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details