EDAC, Inc. Plug Housing, 2Pos, Pbt, White; Product Range Edac 560-002-000-110

Description
PLUG HOUSING, 2POS, PBT, WHITE; Product Range:E-Seal 560 Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:2.5mm; For Use With:565 Series Pin Crimp Contacts RoHS Compliant: Yes
Datasheet
Description
PLUG HOUSING, 2POS, PBT, WHITE; Product Range:E-Seal 560 Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:2.5mm; For Use With:565 Series Pin Crimp Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 2Pos, Pbt, White; Product Range Edac - 78Y9685 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 2Pos, Pbt, White; Product Range Edac
78Y9685
Plug Housing, 2Pos, Pbt, White; Product Range Edac 78Y9685
PLUG HOUSING, 2POS, PBT, WHITE; Product Range:E-Seal 560 Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:2.5mm; For Use With:565 Series Pin Crimp Contacts RoHS Compliant: Yes

PLUG HOUSING, 2POS, PBT, WHITE; Product Range:E-Seal 560 Series; Gender:Plug; No. of Positions:2Positions; Pitch Spacing:2.5mm; For Use With:565 Series Pin Crimp Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 78Y9685
Product Name Plug Housing, 2Pos, Pbt, White; Product Range Edac
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details