EDAC, Inc. Free Hanging, Panel Mount 556-003-500-201

Description
Position Rectangular Connector
Request a Quote Datasheet
Description
Position Rectangular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 151-556-003-500-201-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
151-556-003-500-201-ND
Free Hanging, Panel Mount 151-556-003-500-201-ND
Position Rectangular Connector

Position Rectangular Connector

Buy Now Datasheet
Conn, Rack & Panel, Plug, 3Pos, 3.96Mm; Product Range Edac - 29C2400 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rack & Panel, Plug, 3Pos, 3.96Mm; Product Range Edac
29C2400
Conn, Rack & Panel, Plug, 3Pos, 3.96Mm; Product Range Edac 29C2400
CONN, RACK & PANEL, PLUG, 3POS, 3.96MM; Product Range:556 Series; No. of Contacts:3Contacts; Pitch Spacing:3.96mm; Gender:Plug; Contact Termination Type:Solder Lug; No. of Rows:1Rows; Row Pitch:-; Contact Material:Copper Alloy RoHS Compliant: Yes

CONN, RACK & PANEL, PLUG, 3POS, 3.96MM; Product Range:556 Series; No. of Contacts:3Contacts; Pitch Spacing:3.96mm; Gender:Plug; Contact Termination Type:Solder Lug; No. of Rows:1Rows; Row Pitch:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-556-003-500-201-ND 29C2400
Product Name Free Hanging, Panel Mount Conn, Rack & Panel, Plug, 3Pos, 3.96Mm; Product Range Edac
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
PCI Express - 10018783-11020RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
View Details
2 suppliers
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details