EDAC, Inc. Conn, Rack & Panel, Rcpt, 14Pos, 3.81Mm; Product Range Edac 519-014-520-402

Description
CONN, RACK & PANEL, RCPT, 14POS, 3.81MM; Product Range:519 Series; No. of Contacts:14Contacts; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Termination Type:Solder; No. of Rows:3Rows; Row Pitch:3.81mm RoHS Compliant: Yes
Datasheet
Description
CONN, RACK & PANEL, RCPT, 14POS, 3.81MM; Product Range:519 Series; No. of Contacts:14Contacts; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Termination Type:Solder; No. of Rows:3Rows; Row Pitch:3.81mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Rack & Panel, Rcpt, 14Pos, 3.81Mm; Product Range Edac - 32AK4010 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rack & Panel, Rcpt, 14Pos, 3.81Mm; Product Range Edac
32AK4010
Conn, Rack & Panel, Rcpt, 14Pos, 3.81Mm; Product Range Edac 32AK4010
CONN, RACK & PANEL, RCPT, 14POS, 3.81MM; Product Range:519 Series; No. of Contacts:14Contacts; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Termination Type:Solder; No. of Rows:3Rows; Row Pitch:3.81mm RoHS Compliant: Yes

CONN, RACK & PANEL, RCPT, 14POS, 3.81MM; Product Range:519 Series; No. of Contacts:14Contacts; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Termination Type:Solder; No. of Rows:3Rows; Row Pitch:3.81mm RoHS Compliant: Yes

Supplier's Site
Backplane Connectors - Specialized - 519-014-520-402 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
519-014-520-402
Backplane Connectors - Specialized 519-014-520-402
519 SERIES RACK & PANEL CONNECTO

519 SERIES RACK & PANEL CONNECTO

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 32AK4010 519-014-520-402
Product Name Conn, Rack & Panel, Rcpt, 14Pos, 3.81Mm; Product Range Edac Backplane Connectors - Specialized
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 222S06M16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details