EDAC, Inc. Contact, Pin, 28-18Awg, Through Hole; Product Range Edac 516-290-520P100

Description
CONTACT, PIN, 28-18AWG, THROUGH HOLE; Product Range:516 Series; Contact Plating:Gold Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:-; Contact Termination Type:Through Hole; Wire Size AWG Min:-; Wire Size AWG Max:-RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, 28-18AWG, THROUGH HOLE; Product Range:516 Series; Contact Plating:Gold Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:-; Contact Termination Type:Through Hole; Wire Size AWG Min:-; Wire Size AWG Max:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 28-18Awg, Through Hole; Product Range Edac - 59K0502 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 28-18Awg, Through Hole; Product Range Edac
59K0502
Contact, Pin, 28-18Awg, Through Hole; Product Range Edac 59K0502
CONTACT, PIN, 28-18AWG, THROUGH HOLE; Product Range:516 Series; Contact Plating:Gold Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:-; Contact Termination Type:Through Hole; Wire Size AWG Min:-; Wire Size AWG Max:-RoHS Compliant: Yes

CONTACT, PIN, 28-18AWG, THROUGH HOLE; Product Range:516 Series; Contact Plating:Gold Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:-; Contact Termination Type:Through Hole; Wire Size AWG Min:-; Wire Size AWG Max:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 59K0502
Product Name Contact, Pin, 28-18Awg, Through Hole; Product Range Edac
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-SNG-0008 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 11.81 inch (300 mm)
OD / Width 11.81 inch (300 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
TIG Welding Electrodes -  - Plansee SE
Specs
Material Aluminum
Shape / Form Custom / Application Specific; Rod Stock (optional feature)
Applications TIG Welding
View Details