EDAC, Inc. Backplane Connector Housings 516-120-500-301

Description
Position Connector
Request a Quote Datasheet
Description
Position Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector Housings - 151-516-120-500-301-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
151-516-120-500-301-ND
Backplane Connector Housings 151-516-120-500-301-ND
Position Connector

Position Connector

Buy Now Datasheet
Conn, Rack & Panel, Plug, 120Pos, 3.81Mm; Product Range Edac - 68AH7635 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rack & Panel, Plug, 120Pos, 3.81Mm; Product Range Edac
68AH7635
Conn, Rack & Panel, Plug, 120Pos, 3.81Mm; Product Range Edac 68AH7635
CONN, RACK & PANEL, PLUG, 120POS, 3.81MM; Product Range:516 Series; No. of Contacts:120Contacts ; Pitch Spacing:3.81mm; Gender:Plug; Contact Termination Type:Solder Lug; No. of Rows:17Rows; Row Pitch:1.91mm RoHS Compliant: Yes

CONN, RACK & PANEL, PLUG, 120POS, 3.81MM; Product Range:516 Series; No. of Contacts:120Contacts; Pitch Spacing:3.81mm; Gender:Plug; Contact Termination Type:Solder Lug; No. of Rows:17Rows; Row Pitch:1.91mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-516-120-500-301-ND 68AH7635
Product Name Backplane Connector Housings Conn, Rack & Panel, Plug, 120Pos, 3.81Mm; Product Range Edac
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1356-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 5 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details