EDAC, Inc. Backplane Connector Housings 516-056-520-311

Description
Position Connector
Request a Quote Datasheet
Description
Position Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector Housings - 151-516-056-520-311-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
151-516-056-520-311-ND
Backplane Connector Housings 151-516-056-520-311-ND
Position Connector

Position Connector

Buy Now Datasheet
Conn, Rack & Panel, Plug, 56Pos, 3.81Mm; Product Range Edac - 68AH5908 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rack & Panel, Plug, 56Pos, 3.81Mm; Product Range Edac
68AH5908
Conn, Rack & Panel, Plug, 56Pos, 3.81Mm; Product Range Edac 68AH5908
CONN, RACK & PANEL, PLUG, 56POS, 3.81MM; Product Range:516 Series; No. of Contacts:56Contacts; Pitch Spacing:3.81mm; Gender:Plug; Contact Termination Type:Solder; No. of Rows:9Rows; Row Pitch:1.91mm; Contact Material:Copper Alloy RoHS Compliant: Yes

CONN, RACK & PANEL, PLUG, 56POS, 3.81MM; Product Range:516 Series; No. of Contacts:56Contacts; Pitch Spacing:3.81mm; Gender:Plug; Contact Termination Type:Solder; No. of Rows:9Rows; Row Pitch:1.91mm; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-516-056-520-311-ND 68AH5908
Product Name Backplane Connector Housings Conn, Rack & Panel, Plug, 56Pos, 3.81Mm; Product Range Edac
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-3248-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details