EDAC, Inc. Backplane Connector Housings 516-056-500-402

Description
Position Connector
Request a Quote Datasheet
Description
Position Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector Housings - 151-516-056-500-402-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
151-516-056-500-402-ND
Backplane Connector Housings 151-516-056-500-402-ND
Position Connector

Position Connector

Buy Now Datasheet
Conn, Rack & Panel, Rcpt, 56Pos, 3.81Mm; Product Range Edac - 48T8266 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rack & Panel, Rcpt, 56Pos, 3.81Mm; Product Range Edac
48T8266
Conn, Rack & Panel, Rcpt, 56Pos, 3.81Mm; Product Range Edac 48T8266
CONN, RACK & PANEL, RCPT, 56POS, 3.81MM; Product Range:516 Series; No. of Contacts:56Contacts; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Termination Type:Solder Lug; No. of Rows:9Rows; Row Pitch:1.91mm RoHS Compliant: Yes

CONN, RACK & PANEL, RCPT, 56POS, 3.81MM; Product Range:516 Series; No. of Contacts:56Contacts; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Termination Type:Solder Lug; No. of Rows:9Rows; Row Pitch:1.91mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-516-056-500-402-ND 48T8266
Product Name Backplane Connector Housings Conn, Rack & Panel, Rcpt, 56Pos, 3.81Mm; Product Range Edac
Termination Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1124-CRB.H08.GLL.C72S-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Modular Connectors / Ethernet Connectors - 221T34F22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting 34
View Details